Capital Lighting, Inc. 49107RZ Exterior -Hanging 365159

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 27.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 27.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
49107RZ Exterior -Hanging - 365159 - Capital Lighting, Inc.
Columbus, OH, USA
49107RZ Exterior -Hanging
365159
49107RZ Exterior -Hanging 365159
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 27.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 27.75
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365159
Product Name 49107RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details