Capital Lighting, Inc. 49313SS Exterior -Wall Mount 365151

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.34 Height: 10.48 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927348508 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.34 Height: 10.48 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927348508 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

Suppliers

Company
Product
Description
Supplier Links
49313SS Exterior -Wall Mount - 365151 - Capital Lighting, Inc.
Columbus, OH, USA
49313SS Exterior -Wall Mount
365151
49313SS Exterior -Wall Mount 365151
PRODUCT DETAILS / SPECS Width/Dia: 6.34 Height: 10.48 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927348508 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

PRODUCT DETAILS / SPECS
Width/Dia: 6.34
Height: 10.48
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Stainless Steel
Weight: 3.75
Product Name: One Light Outdoor Fixture
UPC: 783927348508
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: ETLW

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365151
Product Name 49313SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details