Capital Lighting, Inc. 3850WBR Foyer/Hall Lanterns-Open Frame 365148

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wispy Brulee Weight: 22 Product Name: Three Light Foyer Chain Hung UPC: 783927242288 Category: Foyer Chain Hung Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wispy Brulee Weight: 22 Product Name: Three Light Foyer Chain Hung UPC: 783927242288 Category: Foyer Chain Hung Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
3850WBR Foyer/Hall Lanterns-Open Frame - 365148 - Capital Lighting, Inc.
Columbus, OH, USA
3850WBR Foyer/Hall Lanterns-Open Frame
365148
3850WBR Foyer/Hall Lanterns-Open Frame 365148
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wispy Brulee Weight: 22 Product Name: Three Light Foyer Chain Hung UPC: 783927242288 Category: Foyer Chain Hung Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Wispy Brulee
Weight: 22
Product Name: Three Light Foyer Chain Hung
UPC: 783927242288
Category: Foyer Chain Hung
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365148
Product Name 3850WBR Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details