Capital Lighting, Inc. 42522BK Mid. Chandeliers-Glass Up 365138

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier Category: Chandeliers Shipped Via: UPS Light Kit: N Speeds: N Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier Category: Chandeliers Shipped Via: UPS Light Kit: N Speeds: N Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
42522BK Mid. Chandeliers-Glass Up - 365138 - Capital Lighting, Inc.
Columbus, OH, USA
42522BK Mid. Chandeliers-Glass Up
365138
42522BK Mid. Chandeliers-Glass Up 365138
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier Category: Chandeliers Shipped Via: UPS Light Kit: N Speeds: N Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 21.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Light Kit: N
Speeds: N
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365138
Product Name 42522BK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details