Capital Lighting, Inc. 42077OZ Mid. Chandeliers-Glass Up 365134

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
42077OZ Mid. Chandeliers-Glass Up - 365134 - Capital Lighting, Inc.
Columbus, OH, USA
42077OZ Mid. Chandeliers-Glass Up
365134
42077OZ Mid. Chandeliers-Glass Up 365134
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.00
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Olde Bronze
Product Name: Nine Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365134
Product Name 42077OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details