Capital Lighting, Inc. 42135NI Pendants-Glass Down 365133

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.64 Height: 8.53 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Pendant UPC: 783927347907 Category: Pendants Shipped Via: UPS Safety Rating: ETLD
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.64 Height: 8.53 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Pendant UPC: 783927347907 Category: Pendants Shipped Via: UPS Safety Rating: ETLD

Suppliers

Company
Product
Description
Supplier Links
42135NI Pendants-Glass Down - 365133 - Capital Lighting, Inc.
Columbus, OH, USA
42135NI Pendants-Glass Down
365133
42135NI Pendants-Glass Down 365133
PRODUCT DETAILS / SPECS Width/Dia: 12.64 Height: 8.53 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Pendant UPC: 783927347907 Category: Pendants Shipped Via: UPS Safety Rating: ETLD

PRODUCT DETAILS / SPECS
Width/Dia: 12.64
Height: 8.53
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 2.5
Product Name: One Light Pendant
UPC: 783927347907
Category: Pendants
Shipped Via: UPS
Safety Rating: ETLD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365133
Product Name 42135NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details