Capital Lighting, Inc. 42136NI Semi-Flush Mts.-Bowl Style 365131

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.83 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.25 UPC: 783927347938 Shipped Via: UPS Safety Rating: ETLD
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.83 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.25 UPC: 783927347938 Shipped Via: UPS Safety Rating: ETLD

Suppliers

Company
Product
Description
Supplier Links
42136NI Semi-Flush Mts.-Bowl Style - 365131 - Capital Lighting, Inc.
Columbus, OH, USA
42136NI Semi-Flush Mts.-Bowl Style
365131
42136NI Semi-Flush Mts.-Bowl Style 365131
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.83 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.25 UPC: 783927347938 Shipped Via: UPS Safety Rating: ETLD

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.83
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.25
UPC: 783927347938
Shipped Via: UPS
Safety Rating: ETLD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365131
Product Name 42136NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details