PRODUCT DETAILS / SPECS
Width/Dia: 19.30
Height: 6.12
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Brushed Nickel
Weight: 2.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927347488
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: ETLD
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365129 |
| Product Name | 45247NI Bathroom Fixtures-Two Lights |
| Application | Residential |