Capital Lighting, Inc. 45375CH Bathroom Fixtures-Two Lights 365126

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.96 Product Name: Two Light Bath Light UPC: 783927361842 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.96 Product Name: Two Light Bath Light UPC: 783927361842 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45375CH Bathroom Fixtures-Two Lights - 365126 - Capital Lighting, Inc.
Columbus, OH, USA
45375CH Bathroom Fixtures-Two Lights
365126
45375CH Bathroom Fixtures-Two Lights 365126
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.96 Product Name: Two Light Bath Light UPC: 783927361842 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 5.75
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 3.96
Product Name: Two Light Bath Light
UPC: 783927361842
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365126
Product Name 45375CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details