Capital Lighting, Inc. 45381CH Bathroom Fixtures-Four Lights 365125

Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 8.35 Product Name: Four Light Bath Light UPC: 783927370981 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 8.35 Product Name: Four Light Bath Light UPC: 783927370981 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45381CH Bathroom Fixtures-Four Lights - 365125 - Capital Lighting, Inc.
Columbus, OH, USA
45381CH Bathroom Fixtures-Four Lights
365125
45381CH Bathroom Fixtures-Four Lights 365125
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 8.35 Product Name: Four Light Bath Light UPC: 783927370981 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 5.25
Length 5.25
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Chrome
Weight: 8.35
Product Name: Four Light Bath Light
UPC: 783927370981
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365125
Product Name 45381CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details