Capital Lighting, Inc. 45377CH Bathroom Fixtures-Four Lights 365121

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361774 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361774 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45377CH Bathroom Fixtures-Four Lights - 365121 - Capital Lighting, Inc.
Columbus, OH, USA
45377CH Bathroom Fixtures-Four Lights
365121
45377CH Bathroom Fixtures-Four Lights 365121
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361774 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 5.75
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 7.32
Product Name: Four Light Bath Light
UPC: 783927361774
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365121
Product Name 45377CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details