Capital Lighting, Inc. 45379CH Bathroom Fixtures-Two Lights 365120

Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 5.1 Product Name: Two Light Bath Light UPC: 783927371001 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 5.1 Product Name: Two Light Bath Light UPC: 783927371001 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45379CH Bathroom Fixtures-Two Lights - 365120 - Capital Lighting, Inc.
Columbus, OH, USA
45379CH Bathroom Fixtures-Two Lights
365120
45379CH Bathroom Fixtures-Two Lights 365120
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 5.1 Product Name: Two Light Bath Light UPC: 783927371001 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 5.25
Length 5.25
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 5.1
Product Name: Two Light Bath Light
UPC: 783927371001
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365120
Product Name 45379CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details