Capital Lighting, Inc. 42570NI Island/Pool Table-4 Light + 365119

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.63 Length 13.63 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.63 Length 13.63 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
42570NI Island/Pool Table-4 Light + - 365119 - Capital Lighting, Inc.
Columbus, OH, USA
42570NI Island/Pool Table-4 Light +
365119
42570NI Island/Pool Table-4 Light + 365119
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.63 Length 13.63 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 13.63
Length 13.63
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365119
Product Name 42570NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details