Capital Lighting, Inc. 42621MIZ Island/Pool Table-4 Light + 365116

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.60 Length 12.60 Bulb Type: G-9 Qty: 12 Wattage: 50 Finish: Mission Bronze Weight: 22 Product Name: 12 Light Chandelier UPC: 783927347297 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.60 Length 12.60 Bulb Type: G-9 Qty: 12 Wattage: 50 Finish: Mission Bronze Weight: 22 Product Name: 12 Light Chandelier UPC: 783927347297 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
42621MIZ Island/Pool Table-4 Light + - 365116 - Capital Lighting, Inc.
Columbus, OH, USA
42621MIZ Island/Pool Table-4 Light +
365116
42621MIZ Island/Pool Table-4 Light + 365116
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.60 Length 12.60 Bulb Type: G-9 Qty: 12 Wattage: 50 Finish: Mission Bronze Weight: 22 Product Name: 12 Light Chandelier UPC: 783927347297 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.60
Length 12.60
Bulb
Type: G-9
Qty: 12
Wattage: 50
Finish: Mission Bronze
Weight: 22
Product Name: 12 Light Chandelier
UPC: 783927347297
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365116
Product Name 42621MIZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details