Capital Lighting, Inc. 42811NI Island/Pool Table-3 Light Bar 365115

Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 18.2 Product Name: Three Light Island Light UPC: 783927348294 Category: Island Light Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 18.2 Product Name: Three Light Island Light UPC: 783927348294 Category: Island Light Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
42811NI Island/Pool Table-3 Light Bar - 365115 - Capital Lighting, Inc.
Columbus, OH, USA
42811NI Island/Pool Table-3 Light Bar
365115
42811NI Island/Pool Table-3 Light Bar 365115
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 18.2 Product Name: Three Light Island Light UPC: 783927348294 Category: Island Light Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Height: 11.75
Length 11.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 18.2
Product Name: Three Light Island Light
UPC: 783927348294
Category: Island Light
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365115
Product Name 42811NI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details