Capital Lighting, Inc. 42619MIZ Mini Chandeliers-Glass Shade 365114

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Mission Bronze Weight: 11.5 Product Name: Eight Light Chandelier UPC: 783927347310 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Mission Bronze Weight: 11.5 Product Name: Eight Light Chandelier UPC: 783927347310 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
42619MIZ Mini Chandeliers-Glass Shade - 365114 - Capital Lighting, Inc.
Columbus, OH, USA
42619MIZ Mini Chandeliers-Glass Shade
365114
42619MIZ Mini Chandeliers-Glass Shade 365114
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Mission Bronze Weight: 11.5 Product Name: Eight Light Chandelier UPC: 783927347310 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: G-9
Qty: 8
Wattage: 50
Finish: Mission Bronze
Weight: 11.5
Product Name: Eight Light Chandelier
UPC: 783927347310
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365114
Product Name 42619MIZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details