Capital Lighting, Inc. 42814NI Mini Pendants-Rod 365109

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.64 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 4.36 Product Name: One Light Pendant UPC: 783927348263 Category: Pendants Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.64 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 4.36 Product Name: One Light Pendant UPC: 783927348263 Category: Pendants Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
42814NI Mini Pendants-Rod - 365109 - Capital Lighting, Inc.
Columbus, OH, USA
42814NI Mini Pendants-Rod
365109
42814NI Mini Pendants-Rod 365109
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.64 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 4.36 Product Name: One Light Pendant UPC: 783927348263 Category: Pendants Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.64
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Weight: 4.36
Product Name: One Light Pendant
UPC: 783927348263
Category: Pendants
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365109
Product Name 42814NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details