Capital Lighting, Inc. 42816NI Mini Pendants-Rod 365107

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 11.94 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 2.85 Product Name: One Light Mini Pendant UPC: 783927348249 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 11.94 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 2.85 Product Name: One Light Mini Pendant UPC: 783927348249 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
42816NI Mini Pendants-Rod - 365107 - Capital Lighting, Inc.
Columbus, OH, USA
42816NI Mini Pendants-Rod
365107
42816NI Mini Pendants-Rod 365107
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 11.94 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 2.85 Product Name: One Light Mini Pendant UPC: 783927348249 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 11.94
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Weight: 2.85
Product Name: One Light Mini Pendant
UPC: 783927348249
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365107
Product Name 42816NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details