Capital Lighting, Inc. 42905NI Mid. Chandeliers-Glass Down 365106

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.03 Product Name: Three Light Chandelier UPC: 783927369336 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.03 Product Name: Three Light Chandelier UPC: 783927369336 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
42905NI Mid. Chandeliers-Glass Down - 365106 - Capital Lighting, Inc.
Columbus, OH, USA
42905NI Mid. Chandeliers-Glass Down
365106
42905NI Mid. Chandeliers-Glass Down 365106
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.03 Product Name: Three Light Chandelier UPC: 783927369336 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 8.03
Product Name: Three Light Chandelier
UPC: 783927369336
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365106
Product Name 42905NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details