Capital Lighting, Inc. 45182DBK Sconces-Single Glass 365101

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.36 Height: 15.32 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 2.5 Product Name: One Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.36 Height: 15.32 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 2.5 Product Name: One Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
45182DBK Sconces-Single Glass - 365101 - Capital Lighting, Inc.
Columbus, OH, USA
45182DBK Sconces-Single Glass
365101
45182DBK Sconces-Single Glass 365101
PRODUCT DETAILS / SPECS Width/Dia: 5.36 Height: 15.32 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 2.5 Product Name: One Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 5.36
Height: 15.32
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 2.5
Product Name: One Light Wall Fixture
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365101
Product Name 45182DBK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details