Capital Lighting, Inc. 49433RZ Exterior -Wall Mount 365099

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927378451 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927378451 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49433RZ Exterior -Wall Mount - 365099 - Capital Lighting, Inc.
Columbus, OH, USA
49433RZ Exterior -Wall Mount
365099
49433RZ Exterior -Wall Mount 365099
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927378451 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: A21
Qty: 1
Wattage: 200
Finish: Olde Bronze
Weight: 6.8
Product Name: One Light Outdoor Fixture
UPC: 783927378451
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365099
Product Name 49433RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details