Capital Lighting, Inc. 49475RZ Exterior -Wall Mount 365094

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927370028 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927370028 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49475RZ Exterior -Wall Mount - 365094 - Capital Lighting, Inc.
Columbus, OH, USA
49475RZ Exterior -Wall Mount
365094
49475RZ Exterior -Wall Mount 365094
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927370028 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.75
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927370028
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365094
Product Name 49475RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details