Capital Lighting, Inc. 49478RZ Exterior -Post/Pier Head 365093

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927370059 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927370059 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49478RZ Exterior -Post/Pier Head - 365093 - Capital Lighting, Inc.
Columbus, OH, USA
49478RZ Exterior -Post/Pier Head
365093
49478RZ Exterior -Post/Pier Head 365093
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927370059 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927370059
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365093
Product Name 49478RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details