Capital Lighting, Inc. 1P-7210-5-13 Mid. Chandeliers-Glass Up 365089

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 822920233975 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 822920233975 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-7210-5-13 Mid. Chandeliers-Glass Up - 365089 - Capital Lighting, Inc.
Columbus, OH, USA
1P-7210-5-13 Mid. Chandeliers-Glass Up
365089
1P-7210-5-13 Mid. Chandeliers-Glass Up 365089
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 21 Product Name: Five Light Chandelier UPC: 822920233975 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: English Bronze
Weight: 21
Product Name: Five Light Chandelier
UPC: 822920233975
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365089
Product Name 1P-7210-5-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details