Capital Lighting, Inc. 7P-2173-1-129 Mini Pendants-Rod 365085

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 10.56 Product Name: One Light Mini Pendant UPC: 822920230486 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 10.56 Product Name: One Light Mini Pendant UPC: 822920230486 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-2173-1-129 Mini Pendants-Rod - 365085 - Capital Lighting, Inc.
Columbus, OH, USA
7P-2173-1-129 Mini Pendants-Rod
365085
7P-2173-1-129 Mini Pendants-Rod 365085
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 10.56 Product Name: One Light Mini Pendant UPC: 822920230486 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 10.56
Product Name: One Light Mini Pendant
UPC: 822920230486
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365085
Product Name 7P-2173-1-129 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details