Capital Lighting, Inc. 1P-7211-9-13 Mid. Chandeliers-Glass Up 365084

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 822920233999 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 822920233999 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-7211-9-13 Mid. Chandeliers-Glass Up - 365084 - Capital Lighting, Inc.
Columbus, OH, USA
1P-7211-9-13 Mid. Chandeliers-Glass Up
365084
1P-7211-9-13 Mid. Chandeliers-Glass Up 365084
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 822920233999 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: English Bronze
Weight: 28
Product Name: Nine Light Chandelier
UPC: 822920233999
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365084
Product Name 1P-7211-9-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details