Capital Lighting, Inc. 6P-2175-3-69 Semi-Flush Mts.-Bowl Style 365081

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 14.3 Product Name: Three Light Semi Flush UPC: 822920233647 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 14.3 Product Name: Three Light Semi Flush UPC: 822920233647 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-2175-3-69 Semi-Flush Mts.-Bowl Style - 365081 - Capital Lighting, Inc.
Columbus, OH, USA
6P-2175-3-69 Semi-Flush Mts.-Bowl Style
365081
6P-2175-3-69 Semi-Flush Mts.-Bowl Style 365081
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 14.3 Product Name: Three Light Semi Flush UPC: 822920233647 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 14.3
Product Name: Three Light Semi Flush
UPC: 822920233647
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365081
Product Name 6P-2175-3-69 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details