Capital Lighting, Inc. 70678 Lamps-Table Lamps 365078

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.25 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Dark Product Name: One Light Table Lamp Category: Lamps Table Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.25 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Dark Product Name: One Light Table Lamp Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
70678 Lamps-Table Lamps - 365078 - Capital Lighting, Inc.
Columbus, OH, USA
70678 Lamps-Table Lamps
365078
70678 Lamps-Table Lamps 365078
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.25 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Dark Product Name: One Light Table Lamp Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 34.25
Bulb
Type: A21
Qty: 1
Wattage: 100
Finish: Dark
Product Name: One Light Table Lamp
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365078
Product Name 70678 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details