Capital Lighting, Inc. 66048 Mid. Chandeliers-Glass Down 365075

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Vintage Natural Brass Weight: 11 Product Name: Three Light Chandelier UPC: 783927278065 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP Chain: 36
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Vintage Natural Brass Weight: 11 Product Name: Three Light Chandelier UPC: 783927278065 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP Chain: 36

Suppliers

Company
Product
Description
Supplier Links
66048 Mid. Chandeliers-Glass Down - 365075 - Capital Lighting, Inc.
Columbus, OH, USA
66048 Mid. Chandeliers-Glass Down
365075
66048 Mid. Chandeliers-Glass Down 365075
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Vintage Natural Brass Weight: 11 Product Name: Three Light Chandelier UPC: 783927278065 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP Chain: 36

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 20.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Vintage Natural Brass
Weight: 11
Product Name: Three Light Chandelier
UPC: 783927278065
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP
Chain: 36

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365075
Product Name 66048 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details