Capital Lighting, Inc. 5387NI Bathroom Fixtures-Four Lights 365074

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall Mounted Bath Light UPC: 783927029100 Category: Wall Mounted Bath Fixture Shipped Via: UPS Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall Mounted Bath Light UPC: 783927029100 Category: Wall Mounted Bath Fixture Shipped Via: UPS Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
5387NI Bathroom Fixtures-Four Lights - 365074 - Capital Lighting, Inc.
Columbus, OH, USA
5387NI Bathroom Fixtures-Four Lights
365074
5387NI Bathroom Fixtures-Four Lights 365074
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall Mounted Bath Light UPC: 783927029100 Category: Wall Mounted Bath Fixture Shipped Via: UPS Parts Diagram: 1

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927029100
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365074
Product Name 5387NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details