Capital Lighting, Inc. 6056WBR Sconces-Single Glass 365073

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wispy Brulee Product Name: Three Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wispy Brulee Product Name: Three Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
6056WBR Sconces-Single Glass - 365073 - Capital Lighting, Inc.
Columbus, OH, USA
6056WBR Sconces-Single Glass
365073
6056WBR Sconces-Single Glass 365073
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wispy Brulee Product Name: Three Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Length 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Wispy Brulee
Product Name: Three Light Wall Fixture
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365073
Product Name 6056WBR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details