Capital Lighting, Inc. 65347 Pendants-Glass Down 365072

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14.3 Product Name: Four Light Pendant UPC: 783927362887 Category: Pendants Shipped Via: UPS Safety Rating: ETLR Canopy: 4.75``sq. Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14.3 Product Name: Four Light Pendant UPC: 783927362887 Category: Pendants Shipped Via: UPS Safety Rating: ETLR Canopy: 4.75``sq. Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65347 Pendants-Glass Down - 365072 - Capital Lighting, Inc.
Columbus, OH, USA
65347 Pendants-Glass Down
365072
65347 Pendants-Glass Down 365072
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14.3 Product Name: Four Light Pendant UPC: 783927362887 Category: Pendants Shipped Via: UPS Safety Rating: ETLR Canopy: 4.75``sq. Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 14.3
Product Name: Four Light Pendant
UPC: 783927362887
Category: Pendants
Shipped Via: UPS
Safety Rating: ETLR
Canopy: 4.75``sq.
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365072
Product Name 65347 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details