Capital Lighting, Inc. 9368TZ Exterior -Wall Mount 365069

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.45 Product Name: One Light Outdoor Fixture UPC: 783927367769 Category: Outdoor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.45 Product Name: One Light Outdoor Fixture UPC: 783927367769 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9368TZ Exterior -Wall Mount - 365069 - Capital Lighting, Inc.
Columbus, OH, USA
9368TZ Exterior -Wall Mount
365069
9368TZ Exterior -Wall Mount 365069
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.45 Product Name: One Light Outdoor Fixture UPC: 783927367769 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 3.45
Product Name: One Light Outdoor Fixture
UPC: 783927367769
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365069
Product Name 9368TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details