Capital Lighting, Inc. 9881TZ Exterior -Ceiling Mount 365068

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tannery Bronze Weight: 3.35 Product Name: Two Light Outdoor Fixture UPC: 783927367714 Category: Outdoor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tannery Bronze Weight: 3.35 Product Name: Two Light Outdoor Fixture UPC: 783927367714 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9881TZ Exterior -Ceiling Mount - 365068 - Capital Lighting, Inc.
Columbus, OH, USA
9881TZ Exterior -Ceiling Mount
365068
9881TZ Exterior -Ceiling Mount 365068
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tannery Bronze Weight: 3.35 Product Name: Two Light Outdoor Fixture UPC: 783927367714 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Tannery Bronze
Weight: 3.35
Product Name: Two Light Outdoor Fixture
UPC: 783927367714
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365068
Product Name 9881TZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details