Capital Lighting, Inc. 9371CMB Exterior -Hanging 365066

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cambridge Product Name: Three Light Outdoor Fixture Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cambridge Product Name: Three Light Outdoor Fixture Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
9371CMB Exterior -Hanging - 365066 - Capital Lighting, Inc.
Columbus, OH, USA
9371CMB Exterior -Hanging
365066
9371CMB Exterior -Hanging 365066
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cambridge Product Name: Three Light Outdoor Fixture Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cambridge
Product Name: Three Light Outdoor Fixture
Category: Outdoor Ceiling
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365066
Product Name 9371CMB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details