Capital Lighting, Inc. 9371TZ Exterior -Hanging 365063

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 7.5 Product Name: Three Light Outdoor Fixture UPC: 783927367721 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 7.5 Product Name: Three Light Outdoor Fixture UPC: 783927367721 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
9371TZ Exterior -Hanging - 365063 - Capital Lighting, Inc.
Columbus, OH, USA
9371TZ Exterior -Hanging
365063
9371TZ Exterior -Hanging 365063
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 7.5 Product Name: Three Light Outdoor Fixture UPC: 783927367721 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 7.5
Product Name: Three Light Outdoor Fixture
UPC: 783927367721
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365063
Product Name 9371TZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details