Capital Lighting, Inc. 1P-5488-5-55 Mid. Chandeliers-Candle 365058

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 21.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Iron Weight: 15 Product Name: Five Light Chandelier UPC: 822920233111 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 21.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Iron Weight: 15 Product Name: Five Light Chandelier UPC: 822920233111 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-5488-5-55 Mid. Chandeliers-Candle - 365058 - Capital Lighting, Inc.
Columbus, OH, USA
1P-5488-5-55 Mid. Chandeliers-Candle
365058
1P-5488-5-55 Mid. Chandeliers-Candle 365058
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 21.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Iron Weight: 15 Product Name: Five Light Chandelier UPC: 822920233111 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.63
Height: 21.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Aged Iron
Weight: 15
Product Name: Five Light Chandelier
UPC: 822920233111
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365058
Product Name 1P-5488-5-55 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details