Capital Lighting, Inc. 1P-2172-9-69 Mid. Chandeliers-Candle 365054

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Nine Light Chandelier UPC: 822920233630 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Nine Light Chandelier UPC: 822920233630 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-2172-9-69 Mid. Chandeliers-Candle - 365054 - Capital Lighting, Inc.
Columbus, OH, USA
1P-2172-9-69 Mid. Chandeliers-Candle
365054
1P-2172-9-69 Mid. Chandeliers-Candle 365054
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Nine Light Chandelier UPC: 822920233630 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Pewter
Weight: 14
Product Name: Nine Light Chandelier
UPC: 822920233630
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365054
Product Name 1P-2172-9-69 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details