Capital Lighting, Inc. 1P-2176-5-69 Mid. Chandeliers-Glass Up 365053

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Weight: 16 Product Name: Five Light Chandelier UPC: 822920233708 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Weight: 16 Product Name: Five Light Chandelier UPC: 822920233708 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-2176-5-69 Mid. Chandeliers-Glass Up - 365053 - Capital Lighting, Inc.
Columbus, OH, USA
1P-2176-5-69 Mid. Chandeliers-Glass Up
365053
1P-2176-5-69 Mid. Chandeliers-Glass Up 365053
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Weight: 16 Product Name: Five Light Chandelier UPC: 822920233708 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Pewter
Weight: 16
Product Name: Five Light Chandelier
UPC: 822920233708
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365053
Product Name 1P-2176-5-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details