Capital Lighting, Inc. 1P-5480-9-55 Mid. Chandeliers-Candle 365052

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.38 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Iron Weight: 25 Product Name: Nine Light Chandelier UPC: 822920233104 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.38 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Iron Weight: 25 Product Name: Nine Light Chandelier UPC: 822920233104 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-5480-9-55 Mid. Chandeliers-Candle - 365052 - Capital Lighting, Inc.
Columbus, OH, USA
1P-5480-9-55 Mid. Chandeliers-Candle
365052
1P-5480-9-55 Mid. Chandeliers-Candle 365052
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.38 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Iron Weight: 25 Product Name: Nine Light Chandelier UPC: 822920233104 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.38
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Iron
Weight: 25
Product Name: Nine Light Chandelier
UPC: 822920233104
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365052
Product Name 1P-5480-9-55 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details