Capital Lighting, Inc. 1P-2178-3-129 Mid. Chandeliers-Glass Up 365051

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 12 Product Name: Three Light Chandelier UPC: 822920233739 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 12 Product Name: Three Light Chandelier UPC: 822920233739 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-2178-3-129 Mid. Chandeliers-Glass Up - 365051 - Capital Lighting, Inc.
Columbus, OH, USA
1P-2178-3-129 Mid. Chandeliers-Glass Up
365051
1P-2178-3-129 Mid. Chandeliers-Glass Up 365051
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 12 Product Name: Three Light Chandelier UPC: 822920233739 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 12
Product Name: Three Light Chandelier
UPC: 822920233739
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365051
Product Name 1P-2178-3-129 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details