Capital Lighting, Inc. 1P-2178-3-69 Mid. Chandeliers-Glass Up 365050

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 12 Product Name: Three Light Chandelier UPC: 822920233715 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 12 Product Name: Three Light Chandelier UPC: 822920233715 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-2178-3-69 Mid. Chandeliers-Glass Up - 365050 - Capital Lighting, Inc.
Columbus, OH, USA
1P-2178-3-69 Mid. Chandeliers-Glass Up
365050
1P-2178-3-69 Mid. Chandeliers-Glass Up 365050
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 12 Product Name: Three Light Chandelier UPC: 822920233715 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 12
Product Name: Three Light Chandelier
UPC: 822920233715
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365050
Product Name 1P-2178-3-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details