Capital Lighting, Inc. 9898TZ Exterior -Post/Pier Head 365039

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 7.15 Product Name: Three Light Outdoor Fixture UPC: 783927367707 Category: Outdoor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 7.15 Product Name: Three Light Outdoor Fixture UPC: 783927367707 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9898TZ Exterior -Post/Pier Head - 365039 - Capital Lighting, Inc.
Columbus, OH, USA
9898TZ Exterior -Post/Pier Head
365039
9898TZ Exterior -Post/Pier Head 365039
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 7.15 Product Name: Three Light Outdoor Fixture UPC: 783927367707 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 7.15
Product Name: Three Light Outdoor Fixture
UPC: 783927367707
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365039
Product Name 9898TZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details