Capital Lighting, Inc. 103043-07-H303 Mid. Chandeliers-Glass Down 365038

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
103043-07-H303 Mid. Chandeliers-Glass Down - 365038 - Capital Lighting, Inc.
Columbus, OH, USA
103043-07-H303 Mid. Chandeliers-Glass Down
365038
103043-07-H303 Mid. Chandeliers-Glass Down 365038
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.10
Height: 30.90
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Dark Smoke
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365038
Product Name 103043-07-H303 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details