Capital Lighting, Inc. 103043-07-G303 Mid. Chandeliers-Glass Down 365035

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
103043-07-G303 Mid. Chandeliers-Glass Down - 365035 - Capital Lighting, Inc.
Columbus, OH, USA
103043-07-G303 Mid. Chandeliers-Glass Down
365035
103043-07-G303 Mid. Chandeliers-Glass Down 365035
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.10
Height: 30.90
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Dark Smoke
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365035
Product Name 103043-07-G303 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details