Capital Lighting, Inc. 101280-07-H188 Mid. Chandeliers-Pillar Candle 365034

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.30 Height: 18.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.30 Height: 18.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
101280-07-H188 Mid. Chandeliers-Pillar Candle - 365034 - Capital Lighting, Inc.
Columbus, OH, USA
101280-07-H188 Mid. Chandeliers-Pillar Candle
365034
101280-07-H188 Mid. Chandeliers-Pillar Candle 365034
PRODUCT DETAILS / SPECS Width/Dia: 20.30 Height: 18.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 20.30
Height: 18.10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Three Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365034
Product Name 101280-07-H188 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details