Capital Lighting, Inc. 101309-03-L83 Large Chandeliers-Glass Shade 365033

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Product Name: Eight Light Chandelier Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Product Name: Eight Light Chandelier Glass: Water

Suppliers

Company
Product
Description
Supplier Links
101309-03-L83 Large Chandeliers-Glass Shade - 365033 - Capital Lighting, Inc.
Columbus, OH, USA
101309-03-L83 Large Chandeliers-Glass Shade
365033
101309-03-L83 Large Chandeliers-Glass Shade 365033
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Product Name: Eight Light Chandelier Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mahogany
Product Name: Eight Light Chandelier
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365033
Product Name 101309-03-L83 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details