Capital Lighting, Inc. 101455-07-G22 Mid. Chandeliers-Glass Up 365032

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
101455-07-G22 Mid. Chandeliers-Glass Up - 365032 - Capital Lighting, Inc.
Columbus, OH, USA
101455-07-G22 Mid. Chandeliers-Glass Up
365032
101455-07-G22 Mid. Chandeliers-Glass Up 365032
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Dark Smoke
Product Name: Five Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365032
Product Name 101455-07-G22 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details