Capital Lighting, Inc. 203110-07-691 Sconces-Single Candle 365028

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
203110-07-691 Sconces-Single Candle - 365028 - Capital Lighting, Inc.
Columbus, OH, USA
203110-07-691 Sconces-Single Candle
365028
203110-07-691 Sconces-Single Candle 365028
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365028
Product Name 203110-07-691 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details