Capital Lighting, Inc. 126753-08-G218 Semi-Flush Mts.-Drum Shade 365021

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 6.10 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 6.10 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126753-08-G218 Semi-Flush Mts.-Drum Shade - 365021 - Capital Lighting, Inc.
Columbus, OH, USA
126753-08-G218 Semi-Flush Mts.-Drum Shade
365021
126753-08-G218 Semi-Flush Mts.-Drum Shade 365021
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 6.10 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.80
Height: 6.10
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Burnished Steel
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365021
Product Name 126753-08-G218 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details